Amphenol Corporation Quickie ® 66506-007LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-007LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-007LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66506-007LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66506-007LF
Quickie ® 66506-007LF
Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-007LF

Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-007LF

Supplier's Site Datasheet
Headers, Male Pins - 609-5850-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5850-ND
Headers, Male Pins 609-5850-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-66506-007LF
Electronic Connector 2027-66506-007LF
2.54mm Shrouded Header, 20 Pos, 2 Rows, Straight, Thru-Hole Product overview: 66506-007LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66506-007LF can be used for catalog matching and distributor lookup.

2.54mm Shrouded Header, 20 Pos, 2 Rows, Straight, Thru-Hole Product overview: 66506-007LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66506-007LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K6591 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K6591
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K6591
CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 66506 Series RoHS Compliant: Yes

CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 66506 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 66506-007LF 609-5850-ND 2027-66506-007LF 62K6591
Product Name Quickie ® Headers, Male Pins Electronic Connector Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 1000 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data