Socket Contact Gold Crimp 24-28 AWG Stamped
Socket Contact Gold Crimp 24-28 AWG Stamped
Female Crimp Signal Contact, Gold Plated Bronze, 3.7A, 28-24AWG Product overview: 66505-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66505-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160682-66505-3
Category: Connectors, Interconnects>Contac
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 66505-3.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A1632TR,-033-0117-01
Base Product Number: 66505
CONN SOCKET 24-28AWG GOLD CRIMP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66505-3 | A1632CT-ND | 332-66505-3 | 1160682-66505-3 | 66505-3 |
| Product Name | D-Sub Connectors | Multi Purpose | 3.7A Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose |
| Connector Type | D-Sub Connector |