TE Connectivity Multi Purpose 66589-4

Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66589-4-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66589-4-ND
Multi Purpose 66589-4-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66589-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66589-4
Contacts 66589-4
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
66589-4
Contacts 66589-4
Contacts

Contacts

Buy Now
Multi Purpose - 66589-4 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66589-4
Multi Purpose 66589-4
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 52K3917 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
52K3917
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 52K3917
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66589-4-ND 66589-4 66589-4 52K3917
Product Name Multi Purpose Contacts Multi Purpose Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details