TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648239-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648239-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648239-2
Rectangular Wire & Cable Connectors & Housings 6648239-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 110
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 27.4 MM  [1.07 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Wire Size (MMSQ) : 13.3
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26240

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Contacts - A114335-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A114335-ND
Backplane Connector Contacts A114335-ND
Contact Gold Power Socket 6 AWG Crimp

Contact Gold Power Socket 6 AWG Crimp

Buy Now Datasheet
Power Connectors - 6648239-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648239-2
Power Connectors 6648239-2
JUMPER,CRN SKT

JUMPER,CRN SKT

Buy Now
Swedesboro, NJ, United States
Power Connectors
6648239-2
Power Connectors 6648239-2
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-6648239-2
Electronic Connector 332-6648239-2
Contact SKT 4 Size RA Cable Mount 4AWG Box Product overview: 6648239-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648239-2 can be used for catalog matching and distributor lookup.

Contact SKT 4 Size RA Cable Mount 4AWG Box Product overview: 6648239-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648239-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jumper,crn Skt Elcon - Te Connectivity - 20T0316 - Newark, An Avnet Company
Chicago, IL, United States
Jumper,crn Skt Elcon - Te Connectivity
20T0316
Jumper,crn Skt Elcon - Te Connectivity 20T0316
JUMPER,CRN SKT

JUMPER,CRN SKT

Supplier's Site Datasheet
Jumper,crn Skt Amp - Te Connectivity - 77AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Jumper,crn Skt Amp - Te Connectivity
77AC0555
Jumper,crn Skt Amp - Te Connectivity 77AC0555
JUMPER,CRN SKT

JUMPER,CRN SKT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648239-2 A114335-ND 6648239-2 332-6648239-2 20T0316
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Contacts Power Connectors Electronic Connector Jumper,crn Skt Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details