PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 9 position, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of PV ® , part number 66951-009LF.
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
66951-009LF-VERT CARD CONN S/R 30AU / Tube RoHS Compliant: Yes
CONN RCPT 9POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66951-009LF | 609-2239-ND | 65K9499 | 66951-009LF |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | 66951-009Lf-Vert Card Conn S/r 30Au / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | 1250 volts | 1250 volts | |
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |