TE Connectivity Bus Bar Connectors 6648228-2

Description
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness (MICIN) : 30 Dimensions Width : 13.08 MM  [.514 INCH ] Wire Size (AWG) : 8 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness (MICIN) : 30 Dimensions Width : 13.08 MM  [.514 INCH ] Wire Size (AWG) : 8 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Connectors - 6648228-2 - TE Connectivity
Berwyn, PA, United States
Bus Bar Connectors
6648228-2
Bus Bar Connectors 6648228-2
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness (MICIN) : 30 Dimensions Width : 13.08 MM  [.514 INCH ] Wire Size (AWG) : 8 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Bus Bar Contact Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Contact Features


  • Bus Bar Contact Size : 8
  • Bus Bar Contact Style : CROWN BAND
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Plating Thickness (MICIN) : 30

Dimensions


  • Width : 13.08 MM  [.514 INCH ]
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16510

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Voltage Drop (MILV) : 35

Housing Features


  • Housing Color : Red
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar
  • Product Type : Socket
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Swedesboro, NJ, United States
Power Connectors
6648228-2
Power Connectors 6648228-2
Power Connectors

Power Connectors

Buy Now
Backplane Connector Contacts - A109208-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A109208-ND
Backplane Connector Contacts A109208-ND
Contact Gold Power Socket 8 AWG Crimp

Contact Gold Power Socket 8 AWG Crimp

Buy Now Datasheet
Jumper,crown Skt,#8,red,#8 Cri Te Connectivity - 99X8629 - Newark, An Avnet Company
Chicago, IL, United States
Jumper,crown Skt,#8,red,#8 Cri Te Connectivity
99X8629
Jumper,crown Skt,#8,red,#8 Cri Te Connectivity 99X8629
JUMPER,CROWN SKT,#8,RED,#8 CRI

JUMPER,CROWN SKT,#8,RED,#8 CRI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648228-2 6648228-2 A109208-ND 99X8629
Product Name Bus Bar Connectors Power Connectors Backplane Connector Contacts Jumper,crown Skt,#8,red,#8 Cri Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details