TE Connectivity Contacts 66602-2

Description
III+ PIN,18-14,30AU/FL,LP
Request a Quote Datasheet
Description
III+ PIN,18-14,30AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66602-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66602-2
Contacts 66602-2
III+ PIN,18-14,30AU/FL,LP

III+ PIN,18-14,30AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66602-2
Contacts 66602-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66602-2
Contacts 66602-2
Contacts

Contacts

Buy Now
Connectors - 66602-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66602-2
Connectors 66602-2
III PIN18-1430AU/FLLP

III PIN18-1430AU/FLLP

Buy Now
Multi Purpose - A25131-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25131-ND
Multi Purpose A25131-ND
Pin Contact Gold Crimp 14-18 AWG Stamped

Pin Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - 66602-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66602-2
Multi Purpose 66602-2
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 50F601 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
50F601
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 50F601
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 18AH0428 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
18AH0428
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 18AH0428
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:18AWG; RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:18AWG; RoHS Compliant: Yes

Supplier's Site
Iii+ Pin,18-14,30Au/fl,lp Amp - Te Connectivity - 77AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,18-14,30Au/fl,lp Amp - Te Connectivity
77AC0582
Iii+ Pin,18-14,30Au/fl,lp Amp - Te Connectivity 77AC0582
III+ PIN,18-14,30AU/FL,LP

III+ PIN,18-14,30AU/FL,LP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66602-2 66602-2 A25131-ND 66602-2 50F601 18AH0428 77AC0582
Product Name Contacts Connectors Multi Purpose Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Iii+ Pin,18-14,30Au/fl,lp Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 14 to 18 AWG 16 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details