Amphenol Corporation Quickie ® 66900-234LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 34 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-234LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 34 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-234LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66900-234LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66900-234LF
Quickie ® 66900-234LF
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 34 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-234LF

Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 34 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-234LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-3651-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-3651-ND
Free Hanging, Panel Mount 609-3651-ND
34 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

34 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 66900-234LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
66900-234LF
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 66900-234LF
QUICKIE HEADER

QUICKIE HEADER

Buy Now
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 84K6378 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
84K6378
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 84K6378
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66900-234LF 609-3651-ND 66900-234LF 84K6378
Product Name Quickie ® Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Termination IDC Ribbon Cable
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Assortment of plugs - NEKM-C-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details