Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 051401-66570-3
Packaging: Bulk
Type: Stamped
Wire Gauge: 18 AWG
Contact Termination: Solder Cup
Pin or Socket: Pin
Material: Brass
Plating: Gold
Plating - Thickness: 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Pin Contact Gold Solder Cup 18 AWG Stamped
Male Signal Contact, Gold Brass, 3.7A, 18AWG, Solder Cup, Straight Product overview: 66570-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66570-3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 051401-66570-3 | A1028-ND | 66570-3 | 332-66570-3 |
| Product Name | Contacts - Multi Purpose - 66570-3 | Multi Purpose | D-Sub Connectors | 3.7A Electronic Connector |
| Termination | Solder Cup | Solder |