DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1068
1069
1070
1071
1072
1073
1074
1075
1076
1077
1078
1079
1080
1090
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "10 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "10 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "11 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "12 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "14 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "16 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "18 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "18 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "20 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "20 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "21 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "22 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "23 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "24 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "25 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "28 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "32 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "38 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "4 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "4 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "40 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "44 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "5 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "5 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "50 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "52 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "54 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "64 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "7 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "7 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "8 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "916"" LONG SOLDER CUP PIN" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 2 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 4.1/9.5 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 5 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 6600-4 CONNECTOR OUTLET 10A F | |
| 6602 CONNECTOR OUTLET 10A H | |
| 8 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| Banana Plug Connector Standard Banana Solder Lug | |
| COAXIAL TERMINATION, 50 OHM, MCX | |
| COAXIAL TERMINATION, 50 OHM, N, | |
| COAXIAL TERMINATION, 50 OHM, SMB | |
| COAXIAL TERMINATION, 75 OHM, BNC | |
| COAXIAL TERMINATION, 75 OHM, TNC | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN TREM JAC FM S BMA 50OH | |
| CONN TREM JAC FM S BNC 50OH | |
| CONN TREM JAC FM S MMCX 50OH | |
| CONN TREM JAC FM S QMA 50OH | |
| CONN TREM JACK FM S SMA 50OH | |
| CONN TREM JACK FM S TNC 50OH | |
| CONN TREM PLG MALE N-TYPE 50OH | |
| CONN TREM PLG MALE N-TYPE 75OH | |
| CONN TREM PLG MALE PIN MMCX 50OH | |
| CONN TREM PLG MALE PIN MMPX 50OH | |
| CONN TREM PLG MLE PIN NEX10 50OH | |
| CONN TREM PLUG MALE PIN BNC 50OH | |
| CONN TREM PLUG MALE PIN BNC 75OH | |
| CONN TREM PLUG MALE PIN MCX 50OH | |
| CONN TREM PLUG MALE PIN QLA 50OH | |
| CONN TREM PLUG MALE PIN QMA 50OH | |
| CONN TREM PLUG MALE PIN SMA 50OH | |
| CONN TREM PLUG MALE PIN SMC 50OH | |
| CONN TREM PLUG MALE PIN TNC 50OH | |
| Connector Boot, Insulating For Power Entry Modules VM and EFM, M1 Version | |
| Connector Boot, Insulating For Power Entry Modules VM and EFM, M1S Version | |
| Connector Boot, Insulating For Power Entry Modules VM and EFM, M4 Version | |
| Connector Boot, Insulating For Power Entry Modules VM and EFM, M4S Version | |
| Connector Strain Relief For Quickie™ Series | |
| Edge Terminal Dummy Contact Crimp Tin | |
| Edge Terminal Non-Gendered 18-22 AWG Crimp Tin | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| Pin Contact Gold Crimp 16-18 AWG Stamped | |
| Pin Contact Tin-Lead Crimp 16-18 AWG Stamped | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In | |
| Socket Contact Gold 20-24 AWG Crimp | |
| Socket Contact Gold Crimp 16-18 AWG Signal | |
| Socket Contact Gold Crimp 16-18 AWG Stamped | |
| Socket Contact Tin 22-28 AWG Crimp Stamped | |
| Socket Contact Tin-Lead Crimp 16-18 AWG Stamped | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| WR-MMCX_PCB CONNECTOR_ SMT JACK |
| << Prev | Next >> |