TE Connectivity Contacts 66591-2

Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet
Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66591-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66591-2
Contacts 66591-2
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Buy Now
Multi Purpose - 17-66591-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-66591-2-ND
Multi Purpose 17-66591-2-ND
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 86W4646 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
86W4646
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 86W4646
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:22AWGRoHS Compliant: No

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:22AWGRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66591-2 17-66591-2-ND 86W4646
Product Name Contacts Multi Purpose Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details