Signal/Power Crimp Pin Contact, 13A, 20-24AWG, Tin Plated Brass Product overview: 66593-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66593-1 can be used for catalog matching and distributor lookup.
Connectors
Pin Contact Tin Crimp 20-24 AWG Stamped
CONN PIN 20-24AWG TIN CRIMP
CONTACT, PIN, 20AWG, CRIMP; Product Range:Multimate Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66593-1 | 66593-1 | 66593-1-ND | 95AC0721 |
| Product Name | 13A Electronic Connector | Multi Purpose | Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug |