TE Connectivity Backplane Connector Contacts 6648318-1

Description
Contact Gold Power Socket 12 AWG Crimp
Request a Quote Datasheet
Description
Contact Gold Power Socket 12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - A36292-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36292-ND
Backplane Connector Contacts A36292-ND
Contact Gold Power Socket 12 AWG Crimp

Contact Gold Power Socket 12 AWG Crimp

Buy Now Datasheet
Power Connectors - 6648318-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648318-1
Power Connectors 6648318-1
CONTACT,SKT,#12

CONTACT,SKT,#12

Buy Now
Swedesboro, NJ, United States
Power Connectors
6648318-1
Power Connectors 6648318-1
ELCON CIRCULAR CONTS

ELCON CIRCULAR CONTS

Buy Now
Swedesboro, NJ, United States
Power Connectors
6648318-1
Power Connectors 6648318-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
35A Electronic Connector
332-6648318-1
35A Electronic Connector 332-6648318-1
35A Power Card Edge Connector, Female, Crimp, 12AWG Product overview: 6648318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648318-1 can be used for catalog matching and distributor lookup.

35A Power Card Edge Connector, Female, Crimp, 12AWG Product overview: 6648318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648318-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Contacts - 6648318-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
6648318-1
Backplane Connector Contacts 6648318-1
CONTACT SOCKET POWER 12AWG GOLD

CONTACT SOCKET POWER 12AWG GOLD

Supplier's Site Datasheet
6648318-1 Rohs Compliant Elcon - Te Connectivity - 84AC3950 - Newark, An Avnet Company
Chicago, IL, United States
6648318-1 Rohs Compliant Elcon - Te Connectivity
84AC3950
6648318-1 Rohs Compliant Elcon - Te Connectivity 84AC3950
6648318-1 ROHS COMPLIANT: YES

6648318-1 ROHS COMPLIANT: YES

Supplier's Site
Contact,skt,#12 Amp - Te Connectivity - 42AJ5810 - Newark, An Avnet Company
Chicago, IL, United States
Contact,skt,#12 Amp - Te Connectivity
42AJ5810
Contact,skt,#12 Amp - Te Connectivity 42AJ5810
CONTACT,SKT,#12

CONTACT,SKT,#12

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A36292-ND 6648318-1 332-6648318-1 6648318-1 84AC3950
Product Name Backplane Connector Contacts Power Connectors 35A Electronic Connector Backplane Connector Contacts 6648318-1 Rohs Compliant Elcon - Te Connectivity
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details