TE Connectivity Edgeboard Connectors 6651193-1

Description
24 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
24 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 6651193-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
6651193-1-ND
Edgeboard Connectors 6651193-1-ND
24 Position Female Connector Non Specified - Dual Edge Gold Black

24 Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Connectors - 6651193-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6651193-1
Card Edge Connectors 6651193-1
CONN,SKT,CRNEDGE

CONN,SKT,CRNEDGE

Buy Now
Singapore, Singapore
Electronic Connector
429-6651193-1
Electronic Connector 429-6651193-1
24 Pos 2.5mm Pitch Gold/Tin Female Edge Connector Product overview: 6651193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-6651193-1 can be used for catalog matching and distributor lookup.

24 Pos 2.5mm Pitch Gold/Tin Female Edge Connector Product overview: 6651193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-6651193-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1039675-6651193-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1039675-6651193-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1039675-6651193-1
Win Source Part Number: 1039675-6651193-1 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Crown Edge, Elcon Number of Positions: 24 Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic, Glass Filled Gender: Female Standard Package: 192 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 4; 4; 4 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Alternative Parts (Cross-Reference): 6651214-1; 1651826-1; 1651929-1; 8-5530843-3; 345-024-520-201; 395-024-520-201286-0 022-12300; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 286-0022-12300 Base Product Number: 6651193

Win Source Part Number: 1039675-6651193-1
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Crown Edge, Elcon
Number of Positions: 24
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic, Glass Filled
Gender: Female
Standard Package: 192
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 4; 4; 4
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 6651214-1; 1651826-1; 1651929-1; 8-5530843-3; 345-024-520-201; 395-024-520-201286-0022-12300;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 286-0022-12300
Base Product Number: 6651193

Buy Now Datasheet
286-0022-12300=Conn,skt,crnedge Elcon - Te Connectivity - 99X8654 - Newark, An Avnet Company
Chicago, IL, United States
286-0022-12300=Conn,skt,crnedge Elcon - Te Connectivity
99X8654
286-0022-12300=Conn,skt,crnedge Elcon - Te Connectivity 99X8654
286-0022-12300=CONN, SKT,CRNEDGE

286-0022-12300=CONN,SKT,CRNEDGE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6651193-1-ND 6651193-1 429-6651193-1 1039675-6651193-1 99X8654
Product Name Edgeboard Connectors Card Edge Connectors Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 286-0022-12300=Conn,skt,crnedge Elcon - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data