24 Position Female Connector Non Specified - Dual Edge Gold Black
24 Pos 2.5mm Pitch Female Header, Power, Gold/Tin Plated Bronze Product overview: 6651214-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6651214-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 288-LBGA
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Gender: Receptacle
Mounting Type: Fixed
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
286-0022-12100=CONN,
CONN EDGE DUAL FMALE 24POS GOLD
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6651214-1 | A114345-ND | 303-6651214-1 | 93X5087 | 6651214-1 | |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Electronic Connector | Connectors,Interconnects | 286-0022-12100=Conn,skt,crnedge Elcon - Te Connectivity | Edgeboard Connectors |
| Connector Type | Card Edge Connector |