Female Crimp Signal Connector, 24-20 AWG, Tin Plated Product overview: 66565-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66565-7 can be used for catalog matching and distributor lookup.
Socket Contact Tin Crimp 20-24 AWG
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334389-66565-7
Category: Connectors, Interconnects>Contac
Packaging: Bulk
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 665657,-66565-7-SI,A
Base Product Number: 66565
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66565-7 | A33768-ND | 1334389-66565-7 | 66565-7 |
| Product Name | Electronic Connector | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Contacts |
| Gender | Female / Jack |