12 (8 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
284-0112-12300=TA CONN,SKT,STD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6651290-3 | A101961-ND | 68K9276 | 42AJ5816 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Elcon - Te Connectivity | 284-0112-12300=Ta Conn,skt,std Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | |||
| Mounting | Through Hole | Through Hole Mount |