TE Connectivity Multi Purpose 66581-7

Description
Pin Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66581-7-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66581-7-ND
Multi Purpose 66581-7-ND
Pin Contact Gold Crimp 18-22 AWG Stamped

Pin Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Type Vi Pin,multi-Mate Rohs Compliant Amp - Te Connectivity - 52K3916 - Newark, An Avnet Company
Chicago, IL, United States
Type Vi Pin,multi-Mate Rohs Compliant Amp - Te Connectivity
52K3916
Type Vi Pin,multi-Mate Rohs Compliant Amp - Te Connectivity 52K3916
TYPE VI PIN,MULTI-MATE ROHS COMPLIANT: YES

TYPE VI PIN,MULTI-MATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 66581-7-ND 52K3916
Product Name Multi Purpose Type Vi Pin,multi-Mate Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details