TE Connectivity 3.7A Electronic Connector 66504-3

Description
Female Crimp Signal Contact, Gold Plated Bronze, 3.7A, 20-24AWG Product overview: 66504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Signal Contact, Gold Plated Bronze, 3.7A, 20-24AWG Product overview: 66504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.7A Electronic Connector
332-66504-3
3.7A Electronic Connector 332-66504-3
Female Crimp Signal Contact, Gold Plated Bronze, 3.7A, 20-24AWG Product overview: 66504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-3 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, Gold Plated Bronze, 3.7A, 20-24AWG Product overview: 66504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1166767-66504-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1166767-66504-3
Connectors, Interconnects - Contacts - Multi Purpose 1166767-66504-3
Win Source Part Number: 1166767-66504-3 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 66504-3.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -66504-3-CSI,A23719- ND,A1680TR,-66504-3- SI,A1680CT,2266-6650 4-3TR,665043,A23719 Base Product Number: 66504

Win Source Part Number: 1166767-66504-3
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 66504-3.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -66504-3-CSI,A23719-ND,A1680TR,-66504-3-SI,A1680CT,2266-66504-3TR,665043,A23719
Base Product Number: 66504

Buy Now Datasheet
Multi Purpose - A1680TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1680TR-ND
Multi Purpose A1680TR-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1680CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1680CT-ND
Multi Purpose A1680CT-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
D-Sub Connectors - 66504-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
66504-3
D-Sub Connectors 66504-3
20 DF SCKT CONT

20 DF SCKT CONT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66504-3
D-Sub Connectors 66504-3
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
Multi Purpose - 66504-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66504-3
Multi Purpose 66504-3
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-66504-3 1166767-66504-3 A1680TR-ND 66504-3 66504-3
Product Name 3.7A Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose D-Sub Connectors Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers