Amphenol Corporation PV ® 66953-014LF

Description
PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 28 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-014LF.
Request a Quote Datasheet
Description
PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 28 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-014LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 28 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-014LF.

PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 28 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-014LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-2278-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-2278-ND
Headers, Receptacles, Female Sockets 609-2278-ND
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Amphenol Communications Solutions - 72K2946 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Amphenol Communications Solutions
72K2946
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Amphenol Communications Solutions 72K2946
BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI PV 66953 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI PV 66953 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
66953-014LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 66953-014LF
CONN RCPT 28POS 0.1 GOLD PCB

CONN RCPT 28POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 66953-014LF 609-2278-ND 72K2946 66953-014LF
Product Name PV ® Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1250 volts 1250 volts 1250 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103309-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details