TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648167-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 35, 5, 75 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 35, 5, 75 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648167-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648167-1
Rectangular Wire & Cable Connectors & Housings 6648167-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 35, 5, 75 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 35, 5, 75
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 750
  • Operating Voltage (VDC) : 750

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A36269-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36269-ND
Backplane Connector Housings A36269-ND
36 (20 + 16 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle

36 (20 + 16 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6648167-1
Electronic Connector 316-6648167-1
Conn RCP 9/24 POS Crimp ST Panel Mount Black Bulk Product overview: 6648167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6648167-1 can be used for catalog matching and distributor lookup.

Conn RCP 9/24 POS Crimp ST Panel Mount Black Bulk Product overview: 6648167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6648167-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 6648167-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648167-1
Power Connectors 6648167-1
CONN,SKT,75Amp MIDDLE DWR

CONN,SKT,75Amp MIDDLE DWR

Buy Now
Rectangular Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity - 25R6426 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity
25R6426
Rectangular Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity 25R6426
RECTANGULAR CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648167-1 A36269-ND 316-6648167-1 6648167-1 25R6426
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Power Connectors Rectangular Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Headers, Male Pins - A28679-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers