PV ®, PV ® 2.54mm, Board to Board Connector, 30 Position, Through Mount, Radius-End Horizontal Receptacle Double Row., Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of PV Connector part number 66527-015LF
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
30 Pos 2.54mm RA Socket Header, Gold Plated, 3A Product overview: 66527-015LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66527-015LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 970652-66527-015LF
Category: Connectors, Interconnects>Rectan
Series: Dubox™
Number of Positions: 30
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Brass
Voltage Rating: 1250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 13
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 66527-015LF-ND,609-6
Base Product Number: 66527
CONN RCPT 30POS 0.1 GOLD PCB R/A
GUIDE PIN CARD CONNECTOR-66527-015L
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66527-015LF | 609-66527-015LF-ND | 2027-66527-015LF | 970652-66527-015LF | 66527-015LF | 84K6355 |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | 3A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Guide Pin Card Connector-66527-015Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Receptacle | Automotive Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | |||||
| Voltage Rating | 1250 volts | 1250 volts | 1250 volts | 1250 volts | 1250 volts | |
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |