TE Connectivity Multi Purpose 66602-1

Description
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25129-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25129-ND
Multi Purpose A25129-ND
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-66602-1
13A Electronic Connector 332-66602-1
Signal Crimp Connector, Male, 13A, 18-14 AWG, Tin/Lead Product overview: 66602-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66602-1 can be used for catalog matching and distributor lookup.

Signal Crimp Connector, Male, 13A, 18-14 AWG, Tin/Lead Product overview: 66602-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66602-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66602-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66602-1
Contacts 66602-1
III+ PIN,18-14,TIN-LEAD,L P

III+ PIN,18-14,TIN-LEAD,LP

Buy Now
Contacts - 66602-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66602-1
Contacts 66602-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 50F600 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
50F600
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 50F600
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Series 1Type III+ Series; Contact Gender:Pin; Contact Material:Brass; Contact Current:13A; Contact Size:16 RoHS Compliant: No

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Series 1Type III+ Series; Contact Gender:Pin; Contact Material:Brass; Contact Current:13A; Contact Size:16 RoHS Compliant: No

Supplier's Site Datasheet
66602-1 Rohs Compliant Amp - Te Connectivity - 38AH4534 - Newark, An Avnet Company
Chicago, IL, United States
66602-1 Rohs Compliant Amp - Te Connectivity
38AH4534
66602-1 Rohs Compliant Amp - Te Connectivity 38AH4534
66602-1 ROHS COMPLIANT: NO

66602-1 ROHS COMPLIANT: NO

Supplier's Site
Iii+ Pin,18-14,tin-Lead,lp Amp - Te Connectivity - 69H9827 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,18-14,tin-Lead,lp Amp - Te Connectivity
69H9827
Iii+ Pin,18-14,tin-Lead,lp Amp - Te Connectivity 69H9827
III+ PIN,18-14,TIN-LEAD,L P

III+ PIN,18-14,TIN-LEAD,LP

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 66602-1

AMP Components 66602-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25129-ND 332-66602-1 66602-1 50F600 38AH4534
Product Name Multi Purpose 13A Electronic Connector Contacts Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 66602-1 Rohs Compliant Amp - Te Connectivity Connector/Terminal/Pin
Contact Size (AWG) 14 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details