TE Connectivity Contacts 66590-2

Description
TYPE VI SKT,MULTI-MATE,L.P.
Request a Quote Datasheet
Description
TYPE VI SKT,MULTI-MATE,L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66590-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66590-2
Contacts 66590-2
TYPE VI SKT,MULTI-MATE,L.P.

TYPE VI SKT,MULTI-MATE,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
66590-2
Contacts 66590-2
Contacts

Contacts

Buy Now
Multi Purpose - 66590-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66590-2-ND
Multi Purpose 66590-2-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F594
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F594
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: No

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66590-2 66590-2-ND 50F594
Product Name Contacts Multi Purpose Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details