TE Connectivity Multi Purpose 66594-2

Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66594-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66594-2-ND
Multi Purpose 66594-2-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66594-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66594-2
Contacts 66594-2
TYPE VI SKT,MULTI-MATE,L.P.

TYPE VI SKT,MULTI-MATE,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
66594-2
Contacts 66594-2
Contacts

Contacts

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F597 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50F597
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50F597
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: No

Supplier's Site
Type Vi Skt,multi-Mate,l.p. Amp - Te Connectivity - 69H9825 - Newark, An Avnet Company
Chicago, IL, United States
Type Vi Skt,multi-Mate,l.p. Amp - Te Connectivity
69H9825
Type Vi Skt,multi-Mate,l.p. Amp - Te Connectivity 69H9825
TYPE VI SKT,MULTI-MATE,L.P.

TYPE VI SKT,MULTI-MATE,L.P.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66594-2-ND 66594-2 50F597 69H9825
Product Name Multi Purpose Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Type Vi Skt,multi-Mate,l.p. Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details