Socket Contact Gold Crimp 16-18 AWG Stamped
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66590-4-ND | 66590-4 | 66590-4 | 16M4068 |
| Product Name | Multi Purpose | Connectors | Contacts | Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 16 to 18 AWG | ? to 16 AWG |