TE Connectivity Contacts 66594-4

Description
TYPE VI SKT,MULTI-MATE,L.P.
Request a Quote Datasheet
Description
TYPE VI SKT,MULTI-MATE,L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66594-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66594-4
Contacts 66594-4
TYPE VI SKT,MULTI-MATE,L.P.

TYPE VI SKT,MULTI-MATE,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
66594-4
Contacts 66594-4
Contacts

Contacts

Buy Now
Multi Purpose - 66594-4-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66594-4-ND
Multi Purpose 66594-4-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3919 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3919
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3919
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66594-4 66594-4-ND 52K3919
Product Name Contacts Multi Purpose Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 16 AWG
Unlock Full Specs
to access all available technical data