Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 20 Positions, 2.54 mm (0.1 in.), Right Angle, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66429-067LF
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
QUICKIE HEADER-66429-067LF / Tray RoHS Compliant: Yes
66429-067LF-QUICKIE HEADER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 66429-067LF | 609-66429-067LF-ND | 84K6337 |
| Product Name | Quickie ® | Headers, Male Pins | Quickie Header-66429-067Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1000 volts |