Signal Pin, Male, 18-14 AWG, Gold Plated Copper Alloy, Crimp Product overview: 66602-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66602-9 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 14-18 AWG Stamped
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
66602-9 ROHS COMPLIANT: YES
III+ PIN,18-14,30AU/FL,LP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66602-9 | 66602-9-ND | 66602-9 | 29K6324 | 82AC1877 |
| Product Name | Electronic Connector | Multi Purpose | Contacts | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity | 66602-9 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |