Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 163882-66564-8
Packaging: Reel - TR
Type: Stamped
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Material: Brass
Plating: Gold
Plating - Thickness: 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Pin Contact Gold Crimp 20-24 AWG Stamped
Pin Contact Gold Crimp 20-24 AWG Stamped
Multimate III+ Crimp Tool, 20-24AWG, Male, Brass, Gold/Tin Product overview: 66564-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66564-8 can be used for catalog matching and distributor lookup.
III+ PIN,24-20,30AU/FL,ST
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66564-8 | 163882-66564-8 | A25115CT-ND | 332-66564-8 | 66564-8 | 42AJ5819 |
| Product Name | Connectors Miscellaneous | Contacts - Multi Purpose - 66564-8 | Multi Purpose | Electronic Connector | Contacts | Iii+ Pin,24-20,30Au/fl,strip Amp - Te Connectivity |
| Termination | Crimp | Crimp |