Vishay Intertechnology, Inc. RES 0.866 OHM 3W 1% WW AXIAL RWR89SR866FRRSL

Description
RES 0.866ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.866ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.866 OHM 3W 1% WW AXIAL - RWR89SR866FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 3W 1% WW AXIAL
RWR89SR866FRRSL
RES 0.866 OHM 3W 1% WW AXIAL RWR89SR866FRRSL
RES 0.866ohm 3W 1% WW AXIAL

RES 0.866ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR866FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR866FRRSL
Wirewound Resistors 3110-RWR89SR866FRRSL
ESS-2B .866 1% RWR89SR866FR RSL

ESS-2B .866 1% RWR89SR866FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR866FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR866FRRSL-ND
Through Hole Resistors RWR89SR866FRRSL-ND
866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR866FRRSL 3110-RWR89SR866FRRSL RWR89SR866FRRSL-ND
Product Name RES 0.866 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details