Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR750FRRSL

Description
ESS-2B .75 1% RWR89SR750FR RSL
Request a Quote Datasheet
Description
ESS-2B .75 1% RWR89SR750FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR750FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR750FRRSL
Wirewound Resistors 3110-RWR89SR750FRRSL
ESS-2B .75 1% RWR89SR750FR RSL

ESS-2B .75 1% RWR89SR750FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR750FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR750FRRSL-ND
Through Hole Resistors RWR89SR750FRRSL-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 3W 1% WW AXIAL - RWR89SR750FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89SR750FRRSL
RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FRRSL
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR750FRRSL RWR89SR750FRRSL-ND RWR89SR750FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.75 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers