Vishay Intertechnology, Inc. RES 0.536 OHM 3W 1% WW AXIAL RWR89SR536FSBSL

Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 3W 1% WW AXIAL - RWR89SR536FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 3W 1% WW AXIAL
RWR89SR536FSBSL
RES 0.536 OHM 3W 1% WW AXIAL RWR89SR536FSBSL
RES 0.536ohm 3W 1% WW AXIAL

RES 0.536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR536FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR536FSBSL-ND
Through Hole Resistors RWR89SR536FSBSL-ND
536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR536FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR536FSBSL
Wirewound Resistors 3110-RWR89SR536FSBSL
ESS-2B .536 1% RWR89SR536FS BSL

ESS-2B .536 1% RWR89SR536FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR536FSBSL RWR89SR536FSBSL-ND 3110-RWR89SR536FSBSL
Product Name RES 0.536 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details