Vishay Intertechnology, Inc. RES 0.689 OHM 3W 1% WW AXIAL RWR89SR689FRS73

Description
RES 0.689ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.689ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.689 OHM 3W 1% WW AXIAL - RWR89SR689FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.689 OHM 3W 1% WW AXIAL
RWR89SR689FRS73
RES 0.689 OHM 3W 1% WW AXIAL RWR89SR689FRS73
RES 0.689ohm 3W 1% WW AXIAL

RES 0.689ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR689FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR689FRS73-ND
Through Hole Resistors RWR89SR689FRS73-ND
689 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

689 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR689FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR689FRS73
Wirewound Resistors 3110-RWR89SR689FRS73
ESS-2B .689 1% RWR89SR689FR S73

ESS-2B .689 1% RWR89SR689FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR689FRS73 RWR89SR689FRS73-ND 3110-RWR89SR689FRS73
Product Name RES 0.689 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6890 ohms 0.6890 ohms 0.6890 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details