Vishay Intertechnology, Inc. RES 0.866 OHM 3W 1% WW AXIAL RWR89SR866FMB12

Description
RES 0.866ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.866ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.866 OHM 3W 1% WW AXIAL - RWR89SR866FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 3W 1% WW AXIAL
RWR89SR866FMB12
RES 0.866 OHM 3W 1% WW AXIAL RWR89SR866FMB12
RES 0.866ohm 3W 1% WW AXIAL

RES 0.866ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR866FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR866FMB12
Wirewound Resistors 3110-RWR89SR866FMB12
ESS-2B .866 1% RWR89SR866FM B12

ESS-2B .866 1% RWR89SR866FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR866FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR866FMB12-ND
Through Hole Resistors RWR89SR866FMB12-ND
866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR866FMB12 3110-RWR89SR866FMB12 RWR89SR866FMB12-ND
Product Name RES 0.866 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers