Vishay Intertechnology, Inc. RES 301 OHM 3W 0.5% WW AXIAL RWR89Z3010DRB12

Description
RES 301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3W 0.5% WW AXIAL - RWR89Z3010DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 0.5% WW AXIAL
RWR89Z3010DRB12
RES 301 OHM 3W 0.5% WW AXIAL RWR89Z3010DRB12
RES 301ohm 3W 0.5% WW AXIAL

RES 301ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89Z3010DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89Z3010DRB12-ND
Through Hole Resistors RWR89Z3010DRB12-ND
301 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89Z3010DRB12 RWR89Z3010DRB12-ND
Product Name RES 301 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details