Vishay Intertechnology, Inc. RES 0.806 OHM 3W 0.5% WW AXIAL RWR89SR806DRBSL

Description
RES 0.806ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 3W 0.5% WW AXIAL - RWR89SR806DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 3W 0.5% WW AXIAL
RWR89SR806DRBSL
RES 0.806 OHM 3W 0.5% WW AXIAL RWR89SR806DRBSL
RES 0.806ohm 3W 0.5% WW AXIAL

RES 0.806ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR806DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR806DRBSL
Wirewound Resistors 3110-RWR89SR806DRBSL
ESS-2B .806 .5% RWR89SR806DR BSL

ESS-2B .806 .5% RWR89SR806DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR806DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR806DRBSL-ND
Through Hole Resistors RWR89SR806DRBSL-ND
806 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR806DRBSL 3110-RWR89SR806DRBSL RWR89SR806DRBSL-ND
Product Name RES 0.806 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers