Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR562FSB12

Description
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR562FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR562FSB12-ND
Through Hole Resistors RWR89SR562FSB12-ND
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR562FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR562FSB12
Wirewound Resistors 3110-RWR89SR562FSB12
ESS-2B .562 1% RWR89SR562FS B12

ESS-2B .562 1% RWR89SR562FS B12

Supplier's Site Datasheet
RES 0.562 OHM 3W 1% WW AXIAL - RWR89SR562FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 3W 1% WW AXIAL
RWR89SR562FSB12
RES 0.562 OHM 3W 1% WW AXIAL RWR89SR562FSB12
RES 0.562ohm 3W 1% WW AXIAL

RES 0.562ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR562FSB12-ND 3110-RWR89SR562FSB12 RWR89SR562FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.562 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers