ESS-2B .511 .5% RWR89SR511DS B12
511 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.511ohm 3W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR511DSB12 | RWR89SR511DSB12-ND | RWR89SR511DSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.511 OHM 3W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.5110 ohms | 0.5110 ohms | 0.5110 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |