Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR511FSBSL

Description
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR511FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR511FSBSL-ND
Through Hole Resistors RWR89SR511FSBSL-ND
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 3W 1% WW AXIAL - RWR89SR511FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 3W 1% WW AXIAL
RWR89SR511FSBSL
RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FSBSL
RES 0.511ohm 3W 1% WW AXIAL

RES 0.511ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR511FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR511FSBSL
Wirewound Resistors 3110-RWR89SR511FSBSL
ESS-2B .511 1% RWR89SR511FS BSL

ESS-2B .511 1% RWR89SR511FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR511FSBSL-ND RWR89SR511FSBSL 3110-RWR89SR511FSBSL
Product Name Through Hole Resistors RES 0.511 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details