1 kOhms ±5% 95W Wirewound Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RWST 25X138 CS 1K 5% BO4 e / BOX
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RWST25138C1001JB04-ND | RWST25138C1001JB04 | 70M4513 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Rwst 25X138 Cs 1K 5% Bo4 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial, Tubular |