Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR732FRS70

Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR732FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR732FRS70-ND
Through Hole Resistors RWR89SR732FRS70-ND
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR732FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR732FRS70
Wirewound Resistors 3110-RWR89SR732FRS70
ESS-2B .732 1% RWR89SR732FR S70

ESS-2B .732 1% RWR89SR732FR S70

Supplier's Site Datasheet
RES 0.732 OHM 3W 1% WW AXIAL - RWR89SR732FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 3W 1% WW AXIAL
RWR89SR732FRS70
RES 0.732 OHM 3W 1% WW AXIAL RWR89SR732FRS70
RES 0.732ohm 3W 1% WW AXIAL

RES 0.732ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR732FRS70-ND 3110-RWR89SR732FRS70 RWR89SR732FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.732 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details