Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR825FRS73

Description
ESS-2B .825 1% RWR89SR825FR S73
Request a Quote Datasheet
Description
ESS-2B .825 1% RWR89SR825FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR825FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR825FRS73
Wirewound Resistors 3110-RWR89SR825FRS73
ESS-2B .825 1% RWR89SR825FR S73

ESS-2B .825 1% RWR89SR825FR S73

Supplier's Site Datasheet
RES 0.825 OHM 3W 1% WW AXIAL - RWR89SR825FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 3W 1% WW AXIAL
RWR89SR825FRS73
RES 0.825 OHM 3W 1% WW AXIAL RWR89SR825FRS73
RES 0.825ohm 3W 1% WW AXIAL

RES 0.825ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR825FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR825FRS73-ND
Through Hole Resistors RWR89SR825FRS73-ND
825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR825FRS73 RWR89SR825FRS73 RWR89SR825FRS73-ND
Product Name Wirewound Resistors RES 0.825 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers