Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR681FSBSL

Description
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR681FSBSL-ND
Through Hole Resistors RWR89SR681FSBSL-ND
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR681FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR681FSBSL
Wirewound Resistors 3110-RWR89SR681FSBSL
ESS-2B .681 1% RWR89SR681FS BSL

ESS-2B .681 1% RWR89SR681FS BSL

Supplier's Site Datasheet
RES 0.681 OHM 3W 1% WW AXIAL - RWR89SR681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 3W 1% WW AXIAL
RWR89SR681FSBSL
RES 0.681 OHM 3W 1% WW AXIAL RWR89SR681FSBSL
RES 0.681ohm 3W 1% WW AXIAL

RES 0.681ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR681FSBSL-ND 3110-RWR89SR681FSBSL RWR89SR681FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.681 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers