Vishay Intertechnology, Inc. RES 0.604 OHM 3W 1% WW AXIAL RWR89SR604FRS70

Description
RES 0.604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 3W 1% WW AXIAL - RWR89SR604FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 3W 1% WW AXIAL
RWR89SR604FRS70
RES 0.604 OHM 3W 1% WW AXIAL RWR89SR604FRS70
RES 0.604ohm 3W 1% WW AXIAL

RES 0.604ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR604FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR604FRS70
Wirewound Resistors 3110-RWR89SR604FRS70
ESS-2B .604 1% RWR89SR604FR S70

ESS-2B .604 1% RWR89SR604FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR604FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR604FRS70-ND
Through Hole Resistors RWR89SR604FRS70-ND
604 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR604FRS70 3110-RWR89SR604FRS70 RWR89SR604FRS70-ND
Product Name RES 0.604 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details