Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR806FSS70

Description
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR806FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR806FSS70-ND
Through Hole Resistors RWR89SR806FSS70-ND
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.806 OHM 3W 1% WW AXIAL - RWR89SR806FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 3W 1% WW AXIAL
RWR89SR806FSS70
RES 0.806 OHM 3W 1% WW AXIAL RWR89SR806FSS70
RES 0.806ohm 3W 1% WW AXIAL

RES 0.806ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR806FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR806FSS70
Wirewound Resistors 3110-RWR89SR806FSS70
ESS-2B .806 1% RWR89SR806FS S70

ESS-2B .806 1% RWR89SR806FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5788
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5788
Resistor,Metal Alloy,0.806Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.806Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR806FSS70-ND RWR89SR806FSS70 3110-RWR89SR806FSS70 64C5788
Product Name Through Hole Resistors RES 0.806 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details