Vishay Intertechnology, Inc. RES 0.523 OHM 3W 1% WW AXIAL RWR89SR523FRS73

Description
RES 0.523ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.523ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.523 OHM 3W 1% WW AXIAL - RWR89SR523FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 3W 1% WW AXIAL
RWR89SR523FRS73
RES 0.523 OHM 3W 1% WW AXIAL RWR89SR523FRS73
RES 0.523ohm 3W 1% WW AXIAL

RES 0.523ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR523FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR523FRS73-ND
Through Hole Resistors RWR89SR523FRS73-ND
523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR523FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR523FRS73
Wirewound Resistors 3110-RWR89SR523FRS73
ESS-2B .523 1% RWR89SR523FR S73

ESS-2B .523 1% RWR89SR523FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR523FRS73 RWR89SR523FRS73-ND 3110-RWR89SR523FRS73
Product Name RES 0.523 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A110RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details