Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR909FRRSL

Description
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR909FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR909FRRSL-ND
Through Hole Resistors RWR89SR909FRRSL-ND
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 3W 1% WW AXIAL - RWR89SR909FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 3W 1% WW AXIAL
RWR89SR909FRRSL
RES 0.909 OHM 3W 1% WW AXIAL RWR89SR909FRRSL
RES 0.909ohm 3W 1% WW AXIAL

RES 0.909ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR909FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR909FRRSL
Wirewound Resistors 3110-RWR89SR909FRRSL
ESS-2B .909 1% RWR89SR909FR RSL

ESS-2B .909 1% RWR89SR909FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR909FRRSL-ND RWR89SR909FRRSL 3110-RWR89SR909FRRSL
Product Name Through Hole Resistors RES 0.909 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A150RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details