Vishay Intertechnology, Inc. RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FRS70

Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 3W 1% WW AXIAL - RWR89SR750FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89SR750FRS70
RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FRS70
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR750FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR750FRS70-ND
Through Hole Resistors RWR89SR750FRS70-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR750FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR750FRS70
Wirewound Resistors 3110-RWR89SR750FRS70
ESS-2B .75 1% RWR89SR750FR S70

ESS-2B .75 1% RWR89SR750FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5759
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5759
Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR750FRS70 RWR89SR750FRS70-ND 3110-RWR89SR750FRS70 64C5759
Product Name RES 0.75 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers