Vishay Intertechnology, Inc. RES 0.787 OHM 3W 0.1% WW AXIAL RWR89SR787BSBSL

Description
RES 0.787ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 3W 0.1% WW AXIAL - RWR89SR787BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 3W 0.1% WW AXIAL
RWR89SR787BSBSL
RES 0.787 OHM 3W 0.1% WW AXIAL RWR89SR787BSBSL
RES 0.787ohm 3W 0.1% WW AXIAL

RES 0.787ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR787BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR787BSBSL
Wirewound Resistors 3110-RWR89SR787BSBSL
ESS-2B .787 .1% RWR89SR787BS BSL

ESS-2B .787 .1% RWR89SR787BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR787BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR787BSBSL-ND
Through Hole Resistors RWR89SR787BSBSL-ND
787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR787BSBSL 3110-RWR89SR787BSBSL RWR89SR787BSBSL-ND
Product Name RES 0.787 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details